Panasonic Chip Res, Thick Film, 196K, 0.5W, 1210; Resistance Panasonic ERJ-U14D1963U

Description
CHIP RES, THICK FILM, 196K, 0.5W, 1210; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 196K, 0.5W, 1210; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 196K, 0.5W, 1210; Resistance Panasonic - 67AC0432 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 196K, 0.5W, 1210; Resistance Panasonic
67AC0432
Chip Res, Thick Film, 196K, 0.5W, 1210; Resistance Panasonic 67AC0432
CHIP RES, THICK FILM, 196K, 0.5W, 1210; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 196K, 0.5W, 1210; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 196K, 0.5W, 1210; Resistance Panasonic - 67AC0431 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 196K, 0.5W, 1210; Resistance Panasonic
67AC0431
Chip Res, Thick Film, 196K, 0.5W, 1210; Resistance Panasonic 67AC0431
CHIP RES, THICK FILM, 196K, 0.5W, 1210; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 196K, 0.5W, 1210; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U14D1963U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D1963U
Chip Resistor - Surface Mount ERJ-U14D1963U
1210 ANTI-SULFUR RES. , 0.5%, 19

1210 ANTI-SULFUR RES. , 0.5%, 19

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC0432 ERJ-U14D1963U
Product Name Chip Res, Thick Film, 196K, 0.5W, 1210; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 196000 ohms 196000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573309 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details