Panasonic Chip Res, Thick Film, 19K1, 0.5W, 1210; Resistance Panasonic ERJ-U14D1912U

Description
CHIP RES, THICK FILM, 19K1, 0.5W, 1210; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 19K1, 0.5W, 1210; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 19K1, 0.5W, 1210; Resistance Panasonic - 67AC1596 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 19K1, 0.5W, 1210; Resistance Panasonic
67AC1596
Chip Res, Thick Film, 19K1, 0.5W, 1210; Resistance Panasonic 67AC1596
CHIP RES, THICK FILM, 19K1, 0.5W, 1210; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 19K1, 0.5W, 1210; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 19K1, 0.5W, 1210; Resistance Panasonic - 67AC3058 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 19K1, 0.5W, 1210; Resistance Panasonic
67AC3058
Chip Res, Thick Film, 19K1, 0.5W, 1210; Resistance Panasonic 67AC3058
CHIP RES, THICK FILM, 19K1, 0.5W, 1210; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 19K1, 0.5W, 1210; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U14D1912U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D1912U
Chip Resistor - Surface Mount ERJ-U14D1912U
1210 ANTI-SULFUR RES. , 0.5%, 19

1210 ANTI-SULFUR RES. , 0.5%, 19

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC1596 ERJ-U14D1912U
Product Name Chip Res, Thick Film, 19K1, 0.5W, 1210; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 19100 ohms 19100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details