Panasonic Chip Resistor - Surface Mount ERJ-U14D1802U

Description
1210 ANTI-SULFUR RES. , 0.5%, 18
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 18
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U14D1802U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D1802U
Chip Resistor - Surface Mount ERJ-U14D1802U
1210 ANTI-SULFUR RES. , 0.5%, 18

1210 ANTI-SULFUR RES. , 0.5%, 18

Supplier's Site Datasheet
Chip Res, Thick Film, 18K, 0.5W, 1210; Resistance Panasonic - 66AC6212 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18K, 0.5W, 1210; Resistance Panasonic
66AC6212
Chip Res, Thick Film, 18K, 0.5W, 1210; Resistance Panasonic 66AC6212
CHIP RES, THICK FILM, 18K, 0.5W, 1210; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 18K, 0.5W, 1210; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 18K, 0.5W, 1210; Resistance Panasonic - 67AC3055 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18K, 0.5W, 1210; Resistance Panasonic
67AC3055
Chip Res, Thick Film, 18K, 0.5W, 1210; Resistance Panasonic 67AC3055
CHIP RES, THICK FILM, 18K, 0.5W, 1210; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 18K, 0.5W, 1210; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U14D1802U 66AC6212
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 18K, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 18000 ohms 18000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2-2176093-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details