Panasonic Chip Resistor - Surface Mount ERJ-U14D1800U

Description
1210 ANTI-SULFUR RES. , 0.5%, 18
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 18
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U14D1800U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D1800U
Chip Resistor - Surface Mount ERJ-U14D1800U
1210 ANTI-SULFUR RES. , 0.5%, 18

1210 ANTI-SULFUR RES. , 0.5%, 18

Supplier's Site Datasheet
Chip Res, Thick Film, 180R, 0.5W, 1210; Resistance Panasonic - 67AC5968 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 180R, 0.5W, 1210; Resistance Panasonic
67AC5968
Chip Res, Thick Film, 180R, 0.5W, 1210; Resistance Panasonic 67AC5968
CHIP RES, THICK FILM, 180R, 0.5W, 1210; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 180R, 0.5W, 1210; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 180R, 0.5W, 1210; Resistance Panasonic - 66AC6211 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 180R, 0.5W, 1210; Resistance Panasonic
66AC6211
Chip Res, Thick Film, 180R, 0.5W, 1210; Resistance Panasonic 66AC6211
CHIP RES, THICK FILM, 180R, 0.5W, 1210; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 180R, 0.5W, 1210; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U14D1800U 67AC5968
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 180R, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 180 ohms 180 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614911-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2373FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details