Panasonic Chip Res, Thick Film, 17R8, 0.5W, 1210; Resistance Panasonic ERJ-U14D17R8U

Description
CHIP RES, THICK FILM, 17R8, 0.5W, 1210; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 17R8, 0.5W, 1210; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 17R8, 0.5W, 1210; Resistance Panasonic - 66AC4229 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17R8, 0.5W, 1210; Resistance Panasonic
66AC4229
Chip Res, Thick Film, 17R8, 0.5W, 1210; Resistance Panasonic 66AC4229
CHIP RES, THICK FILM, 17R8, 0.5W, 1210; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 17R8, 0.5W, 1210; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 17R8, 0.5W, 1210; Resistance Panasonic - 66AC4230 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17R8, 0.5W, 1210; Resistance Panasonic
66AC4230
Chip Res, Thick Film, 17R8, 0.5W, 1210; Resistance Panasonic 66AC4230
CHIP RES, THICK FILM, 17R8, 0.5W, 1210; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 17R8, 0.5W, 1210; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4229
Product Name Chip Res, Thick Film, 17R8, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 17.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers