Panasonic Chip Res, Thick Film, 17K4, 0.5W, 1210; Resistance Panasonic ERJ-U14D1742U

Description
CHIP RES, THICK FILM, 17K4, 0.5W, 1210; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 17K4, 0.5W, 1210; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 17K4, 0.5W, 1210; Resistance Panasonic - 65AC8734 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17K4, 0.5W, 1210; Resistance Panasonic
65AC8734
Chip Res, Thick Film, 17K4, 0.5W, 1210; Resistance Panasonic 65AC8734
CHIP RES, THICK FILM, 17K4, 0.5W, 1210; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 17K4, 0.5W, 1210; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 17K4, 0.5W, 1210; Resistance Panasonic - 67AC0426 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17K4, 0.5W, 1210; Resistance Panasonic
67AC0426
Chip Res, Thick Film, 17K4, 0.5W, 1210; Resistance Panasonic 67AC0426
CHIP RES, THICK FILM, 17K4, 0.5W, 1210; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 17K4, 0.5W, 1210; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8734
Product Name Chip Res, Thick Film, 17K4, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 17400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details