Panasonic Chip Res, Thick Film, 169K, 0.5W, 1210; Resistance Panasonic ERJ-U14D1693U

Description
CHIP RES, THICK FILM, 169K, 0.5W, 1210; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 169K, 0.5W, 1210; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 169K, 0.5W, 1210; Resistance Panasonic - 67AC3053 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 169K, 0.5W, 1210; Resistance Panasonic
67AC3053
Chip Res, Thick Film, 169K, 0.5W, 1210; Resistance Panasonic 67AC3053
CHIP RES, THICK FILM, 169K, 0.5W, 1210; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 169K, 0.5W, 1210; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 169K, 0.5W, 1210; Resistance Panasonic - 67AC3052 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 169K, 0.5W, 1210; Resistance Panasonic
67AC3052
Chip Res, Thick Film, 169K, 0.5W, 1210; Resistance Panasonic 67AC3052
CHIP RES, THICK FILM, 169K, 0.5W, 1210; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 169K, 0.5W, 1210; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC3053
Product Name Chip Res, Thick Film, 169K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 169000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756476 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers