Panasonic Chip Res, Thick Film, 1K69, 0.5W, 1210; Resistance Panasonic ERJ-U14D1691U

Description
CHIP RES, THICK FILM, 1K69, 0.5W, 1210; Resistance:1.69kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K69, 0.5W, 1210; Resistance:1.69kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K69, 0.5W, 1210; Resistance Panasonic - 66AC0217 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K69, 0.5W, 1210; Resistance Panasonic
66AC0217
Chip Res, Thick Film, 1K69, 0.5W, 1210; Resistance Panasonic 66AC0217
CHIP RES, THICK FILM, 1K69, 0.5W, 1210; Resistance:1.69kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K69, 0.5W, 1210; Resistance:1.69kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K69, 0.5W, 1210; Resistance Panasonic - 66AC8957 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K69, 0.5W, 1210; Resistance Panasonic
66AC8957
Chip Res, Thick Film, 1K69, 0.5W, 1210; Resistance Panasonic 66AC8957
CHIP RES, THICK FILM, 1K69, 0.5W, 1210; Resistance:1.69kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K69, 0.5W, 1210; Resistance:1.69kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0217
Product Name Chip Res, Thick Film, 1K69, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 1690 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details