Panasonic Chip Res, Thick Film, 165K, 0.5W, 1210; Resistance Panasonic ERJ-U14D1653U

Description
CHIP RES, THICK FILM, 165K, 0.5W, 1210; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 165K, 0.5W, 1210; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 165K, 0.5W, 1210; Resistance Panasonic - 65AC8733 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 165K, 0.5W, 1210; Resistance Panasonic
65AC8733
Chip Res, Thick Film, 165K, 0.5W, 1210; Resistance Panasonic 65AC8733
CHIP RES, THICK FILM, 165K, 0.5W, 1210; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 165K, 0.5W, 1210; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 165K, 0.5W, 1210; Resistance Panasonic - 66AC4227 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 165K, 0.5W, 1210; Resistance Panasonic
66AC4227
Chip Res, Thick Film, 165K, 0.5W, 1210; Resistance Panasonic 66AC4227
CHIP RES, THICK FILM, 165K, 0.5W, 1210; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 165K, 0.5W, 1210; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8733
Product Name Chip Res, Thick Film, 165K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 165000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details