Panasonic Chip Res, Thick Film, 162R, 0.5W, 1210; Resistance Panasonic ERJ-U14D1620U

Description
CHIP RES, THICK FILM, 162R, 0.5W, 1210; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 162R, 0.5W, 1210; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 162R, 0.5W, 1210; Resistance Panasonic - 67AC3049 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 162R, 0.5W, 1210; Resistance Panasonic
67AC3049
Chip Res, Thick Film, 162R, 0.5W, 1210; Resistance Panasonic 67AC3049
CHIP RES, THICK FILM, 162R, 0.5W, 1210; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 162R, 0.5W, 1210; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 162R, 0.5W, 1210; Resistance Panasonic - 66AC0216 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 162R, 0.5W, 1210; Resistance Panasonic
66AC0216
Chip Res, Thick Film, 162R, 0.5W, 1210; Resistance Panasonic 66AC0216
CHIP RES, THICK FILM, 162R, 0.5W, 1210; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 162R, 0.5W, 1210; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC3049
Product Name Chip Res, Thick Film, 162R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 162 ohms
Unlock Full Specs
to access all available technical data