Panasonic Chip Res, Thick Film, 158K, 0.5W, 1210; Resistance Panasonic ERJ-U14D1583U

Description
CHIP RES, THICK FILM, 158K, 0.5W, 1210; Resistance:158kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 158K, 0.5W, 1210; Resistance:158kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 158K, 0.5W, 1210; Resistance Panasonic - 67AC1587 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 158K, 0.5W, 1210; Resistance Panasonic
67AC1587
Chip Res, Thick Film, 158K, 0.5W, 1210; Resistance Panasonic 67AC1587
CHIP RES, THICK FILM, 158K, 0.5W, 1210; Resistance:158kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 158K, 0.5W, 1210; Resistance:158kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 158K, 0.5W, 1210; Resistance Panasonic - 67AC5965 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 158K, 0.5W, 1210; Resistance Panasonic
67AC5965
Chip Res, Thick Film, 158K, 0.5W, 1210; Resistance Panasonic 67AC5965
CHIP RES, THICK FILM, 158K, 0.5W, 1210; Resistance:158kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 158K, 0.5W, 1210; Resistance:158kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1587
Product Name Chip Res, Thick Film, 158K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 158000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details