Panasonic Chip Res, Thick Film, 154R, 0.5W, 1210; Resistance Panasonic ERJ-U14D1540U

Description
CHIP RES, THICK FILM, 154R, 0.5W, 1210; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 154R, 0.5W, 1210; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 154R, 0.5W, 1210; Resistance Panasonic - 66AC0209 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 154R, 0.5W, 1210; Resistance Panasonic
66AC0209
Chip Res, Thick Film, 154R, 0.5W, 1210; Resistance Panasonic 66AC0209
CHIP RES, THICK FILM, 154R, 0.5W, 1210; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 154R, 0.5W, 1210; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 154R, 0.5W, 1210; Resistance Panasonic - 67AC0420 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 154R, 0.5W, 1210; Resistance Panasonic
67AC0420
Chip Res, Thick Film, 154R, 0.5W, 1210; Resistance Panasonic 67AC0420
CHIP RES, THICK FILM, 154R, 0.5W, 1210; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 154R, 0.5W, 1210; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0209
Product Name Chip Res, Thick Film, 154R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 154 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details