Panasonic Chip Res, Thick Film, 14R7, 0.5W, 1210; Resistance Panasonic ERJ-U14D14R7U

Description
CHIP RES, THICK FILM, 14R7, 0.5W, 1210; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 14R7, 0.5W, 1210; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 14R7, 0.5W, 1210; Resistance Panasonic - 66AC2207 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14R7, 0.5W, 1210; Resistance Panasonic
66AC2207
Chip Res, Thick Film, 14R7, 0.5W, 1210; Resistance Panasonic 66AC2207
CHIP RES, THICK FILM, 14R7, 0.5W, 1210; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14R7, 0.5W, 1210; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 14R7, 0.5W, 1210; Resistance Panasonic - 66AC4217 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14R7, 0.5W, 1210; Resistance Panasonic
66AC4217
Chip Res, Thick Film, 14R7, 0.5W, 1210; Resistance Panasonic 66AC4217
CHIP RES, THICK FILM, 14R7, 0.5W, 1210; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14R7, 0.5W, 1210; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2207
Product Name Chip Res, Thick Film, 14R7, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details