Panasonic Chip Res, Thick Film, 143K, 0.5W, 1210; Resistance Panasonic ERJ-U14D1433U

Description
CHIP RES, THICK FILM, 143K, 0.5W, 1210; Resistance:143kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 143K, 0.5W, 1210; Resistance:143kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 143K, 0.5W, 1210; Resistance Panasonic - 65AC8730 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 143K, 0.5W, 1210; Resistance Panasonic
65AC8730
Chip Res, Thick Film, 143K, 0.5W, 1210; Resistance Panasonic 65AC8730
CHIP RES, THICK FILM, 143K, 0.5W, 1210; Resistance:143kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 143K, 0.5W, 1210; Resistance:143kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 143K, 0.5W, 1210; Resistance Panasonic - 66AC8951 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 143K, 0.5W, 1210; Resistance Panasonic
66AC8951
Chip Res, Thick Film, 143K, 0.5W, 1210; Resistance Panasonic 66AC8951
CHIP RES, THICK FILM, 143K, 0.5W, 1210; Resistance:143kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 143K, 0.5W, 1210; Resistance:143kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8730
Product Name Chip Res, Thick Film, 143K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 143000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details