Panasonic Chip Res, Thick Film, 14K3, 0.5W, 1210; Resistance Panasonic ERJ-U14D1432U

Description
CHIP RES, THICK FILM, 14K3, 0.5W, 1210; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 14K3, 0.5W, 1210; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 14K3, 0.5W, 1210; Resistance Panasonic - 66AC4218 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14K3, 0.5W, 1210; Resistance Panasonic
66AC4218
Chip Res, Thick Film, 14K3, 0.5W, 1210; Resistance Panasonic 66AC4218
CHIP RES, THICK FILM, 14K3, 0.5W, 1210; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14K3, 0.5W, 1210; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 14K3, 0.5W, 1210; Resistance Panasonic - 67AC5962 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14K3, 0.5W, 1210; Resistance Panasonic
67AC5962
Chip Res, Thick Film, 14K3, 0.5W, 1210; Resistance Panasonic 67AC5962
CHIP RES, THICK FILM, 14K3, 0.5W, 1210; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14K3, 0.5W, 1210; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4218
Product Name Chip Res, Thick Film, 14K3, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 14300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573239 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 22 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8663FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details