Panasonic Chip Res, Thick Film, 1K43, 0.5W, 1210; Resistance Panasonic ERJ-U14D1431U

Description
CHIP RES, THICK FILM, 1K43, 0.5W, 1210; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K43, 0.5W, 1210; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K43, 0.5W, 1210; Resistance Panasonic - 66AC8950 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K43, 0.5W, 1210; Resistance Panasonic
66AC8950
Chip Res, Thick Film, 1K43, 0.5W, 1210; Resistance Panasonic 66AC8950
CHIP RES, THICK FILM, 1K43, 0.5W, 1210; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K43, 0.5W, 1210; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K43, 0.5W, 1210; Resistance Panasonic - 67AC0417 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K43, 0.5W, 1210; Resistance Panasonic
67AC0417
Chip Res, Thick Film, 1K43, 0.5W, 1210; Resistance Panasonic 67AC0417
CHIP RES, THICK FILM, 1K43, 0.5W, 1210; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K43, 0.5W, 1210; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8950
Product Name Chip Res, Thick Film, 1K43, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 1430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details