Panasonic Chip Res, Thick Film, 140R, 0.5W, 1210; Resistance Panasonic ERJ-U14D1400U

Description
CHIP RES, THICK FILM, 140R, 0.5W, 1210; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 140R, 0.5W, 1210; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 140R, 0.5W, 1210; Resistance Panasonic - 66AC0204 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 140R, 0.5W, 1210; Resistance Panasonic
66AC0204
Chip Res, Thick Film, 140R, 0.5W, 1210; Resistance Panasonic 66AC0204
CHIP RES, THICK FILM, 140R, 0.5W, 1210; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 140R, 0.5W, 1210; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 140R, 0.5W, 1210; Resistance Panasonic - 67AC1583 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 140R, 0.5W, 1210; Resistance Panasonic
67AC1583
Chip Res, Thick Film, 140R, 0.5W, 1210; Resistance Panasonic 67AC1583
CHIP RES, THICK FILM, 140R, 0.5W, 1210; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 140R, 0.5W, 1210; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0204
Product Name Chip Res, Thick Film, 140R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3014FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details