Panasonic Chip Res, Thick Film, 13R3, 0.5W, 1210; Resistance Panasonic ERJ-U14D13R3U

Description
CHIP RES, THICK FILM, 13R3, 0.5W, 1210; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 13R3, 0.5W, 1210; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 13R3, 0.5W, 1210; Resistance Panasonic - 67AC1581 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13R3, 0.5W, 1210; Resistance Panasonic
67AC1581
Chip Res, Thick Film, 13R3, 0.5W, 1210; Resistance Panasonic 67AC1581
CHIP RES, THICK FILM, 13R3, 0.5W, 1210; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13R3, 0.5W, 1210; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 13R3, 0.5W, 1210; Resistance Panasonic - 66AC0202 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13R3, 0.5W, 1210; Resistance Panasonic
66AC0202
Chip Res, Thick Film, 13R3, 0.5W, 1210; Resistance Panasonic 66AC0202
CHIP RES, THICK FILM, 13R3, 0.5W, 1210; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13R3, 0.5W, 1210; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1581
Product Name Chip Res, Thick Film, 13R3, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 13.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details