Panasonic Chip Res, Thick Film, 13K, 0.5W, 1210; Resistance Panasonic ERJ-U14D1302U

Description
CHIP RES, THICK FILM, 13K, 0.5W, 1210; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 13K, 0.5W, 1210; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 13K, 0.5W, 1210; Resistance Panasonic - 66AC2203 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13K, 0.5W, 1210; Resistance Panasonic
66AC2203
Chip Res, Thick Film, 13K, 0.5W, 1210; Resistance Panasonic 66AC2203
CHIP RES, THICK FILM, 13K, 0.5W, 1210; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13K, 0.5W, 1210; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 13K, 0.5W, 1210; Resistance Panasonic - 67AC0413 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13K, 0.5W, 1210; Resistance Panasonic
67AC0413
Chip Res, Thick Film, 13K, 0.5W, 1210; Resistance Panasonic 67AC0413
CHIP RES, THICK FILM, 13K, 0.5W, 1210; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13K, 0.5W, 1210; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2203
Product Name Chip Res, Thick Film, 13K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 13000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD155JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details