Panasonic Chip Res, Thick Film, 12R4, 0.5W, 1210; Resistance Panasonic ERJ-U14D12R4U

Description
CHIP RES, THICK FILM, 12R4, 0.5W, 1210; Resistance:12.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12R4, 0.5W, 1210; Resistance:12.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12R4, 0.5W, 1210; Resistance Panasonic - 66AC6191 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R4, 0.5W, 1210; Resistance Panasonic
66AC6191
Chip Res, Thick Film, 12R4, 0.5W, 1210; Resistance Panasonic 66AC6191
CHIP RES, THICK FILM, 12R4, 0.5W, 1210; Resistance:12.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R4, 0.5W, 1210; Resistance:12.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12R4, 0.5W, 1210; Resistance Panasonic - 66AC0199 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R4, 0.5W, 1210; Resistance Panasonic
66AC0199
Chip Res, Thick Film, 12R4, 0.5W, 1210; Resistance Panasonic 66AC0199
CHIP RES, THICK FILM, 12R4, 0.5W, 1210; Resistance:12.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R4, 0.5W, 1210; Resistance:12.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6191
Product Name Chip Res, Thick Film, 12R4, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 12.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676188-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9312FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details