Panasonic Chip Res, Thick Film, 12K1, 0.5W, 1210; Resistance Panasonic ERJ-U14D1212U

Description
CHIP RES, THICK FILM, 12K1, 0.5W, 1210; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12K1, 0.5W, 1210; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12K1, 0.5W, 1210; Resistance Panasonic - 65AC8726 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K1, 0.5W, 1210; Resistance Panasonic
65AC8726
Chip Res, Thick Film, 12K1, 0.5W, 1210; Resistance Panasonic 65AC8726
CHIP RES, THICK FILM, 12K1, 0.5W, 1210; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12K1, 0.5W, 1210; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12K1, 0.5W, 1210; Resistance Panasonic - 66AC2196 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K1, 0.5W, 1210; Resistance Panasonic
66AC2196
Chip Res, Thick Film, 12K1, 0.5W, 1210; Resistance Panasonic 66AC2196
CHIP RES, THICK FILM, 12K1, 0.5W, 1210; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12K1, 0.5W, 1210; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8726
Product Name Chip Res, Thick Film, 12K1, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 12100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567525 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers