Panasonic Chip Res, Thick Film, 110K, 0.5W, 1210; Resistance Panasonic ERJ-U14D1103U

Description
CHIP RES, THICK FILM, 110K, 0.5W, 1210; Resistance:110kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 110K, 0.5W, 1210; Resistance:110kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 110K, 0.5W, 1210; Resistance Panasonic - 67AC3033 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 110K, 0.5W, 1210; Resistance Panasonic
67AC3033
Chip Res, Thick Film, 110K, 0.5W, 1210; Resistance Panasonic 67AC3033
CHIP RES, THICK FILM, 110K, 0.5W, 1210; Resistance:110kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 110K, 0.5W, 1210; Resistance:110kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 110K, 0.5W, 1210; Resistance Panasonic - 66AC0196 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 110K, 0.5W, 1210; Resistance Panasonic
66AC0196
Chip Res, Thick Film, 110K, 0.5W, 1210; Resistance Panasonic 66AC0196
CHIP RES, THICK FILM, 110K, 0.5W, 1210; Resistance:110kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 110K, 0.5W, 1210; Resistance:110kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC3033
Product Name Chip Res, Thick Film, 110K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 110000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567531P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0022 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details