Panasonic Chip Res, Thick Film, 107R, 0.5W, 1210; Resistance Panasonic ERJ-U14D1070U

Description
CHIP RES, THICK FILM, 107R, 0.5W, 1210; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 107R, 0.5W, 1210; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 107R, 0.5W, 1210; Resistance Panasonic - 67AC1569 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 107R, 0.5W, 1210; Resistance Panasonic
67AC1569
Chip Res, Thick Film, 107R, 0.5W, 1210; Resistance Panasonic 67AC1569
CHIP RES, THICK FILM, 107R, 0.5W, 1210; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 107R, 0.5W, 1210; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 107R, 0.5W, 1210; Resistance Panasonic - 67AC0401 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 107R, 0.5W, 1210; Resistance Panasonic
67AC0401
Chip Res, Thick Film, 107R, 0.5W, 1210; Resistance Panasonic 67AC0401
CHIP RES, THICK FILM, 107R, 0.5W, 1210; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 107R, 0.5W, 1210; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1569
Product Name Chip Res, Thick Film, 107R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details