Panasonic Resistor, Thick Film, 68Ohm, 5%, 1812; Resistance Panasonic ERJ-U12J680U

Description
RESISTOR, THICK FILM, 68OHM, 5%, 1812; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 68OHM, 5%, 1812; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 68Ohm, 5%, 1812; Resistance Panasonic - 05X6561 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 68Ohm, 5%, 1812; Resistance Panasonic
05X6561
Resistor, Thick Film, 68Ohm, 5%, 1812; Resistance Panasonic 05X6561
RESISTOR, THICK FILM, 68OHM, 5%, 1812; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 68OHM, 5%, 1812; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 68R, 5%, 0.75W, 1812; Resistance Panasonic - 44X3698 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R, 5%, 0.75W, 1812; Resistance Panasonic
44X3698
Res, Thick Film, 68R, 5%, 0.75W, 1812; Resistance Panasonic 44X3698
RES, THICK FILM, 68R, 5%, 0.75W, 1812; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 68R, 5%, 0.75W, 1812; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X6561
Product Name Resistor, Thick Film, 68Ohm, 5%, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 68 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details