Panasonic Resistor, Thick Film, 470 Ohm, 5%, 1812; Resistance Panasonic ERJ-U12J471U

Description
RESISTOR, THICK FILM, 470 OHM, 5%, 1812; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 470 OHM, 5%, 1812; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 470 Ohm, 5%, 1812; Resistance Panasonic - 05X6534 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 470 Ohm, 5%, 1812; Resistance Panasonic
05X6534
Resistor, Thick Film, 470 Ohm, 5%, 1812; Resistance Panasonic 05X6534
RESISTOR, THICK FILM, 470 OHM, 5%, 1812; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 470 OHM, 5%, 1812; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 470R, 5%, 0.75W, 1812; Resistance Panasonic - 44X3693 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 0.75W, 1812; Resistance Panasonic
44X3693
Res, Thick Film, 470R, 5%, 0.75W, 1812; Resistance Panasonic 44X3693
RES, THICK FILM, 470R, 5%, 0.75W, 1812; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 0.75W, 1812; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X6534 44X3693
Product Name Resistor, Thick Film, 470 Ohm, 5%, 1812; Resistance Panasonic Res, Thick Film, 470R, 5%, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric] 1812; 1812 [4532 Metric]
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers