Panasonic Resistor, Thick Film, 3.3Mohm, 5%, 1812; Resistance Panasonic ERJ-U12J335U

Description
RESISTOR, THICK FILM, 3.3MOHM, 5%, 1812; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 3.3MOHM, 5%, 1812; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 3.3Mohm, 5%, 1812; Resistance Panasonic - 05X6512 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.3Mohm, 5%, 1812; Resistance Panasonic
05X6512
Resistor, Thick Film, 3.3Mohm, 5%, 1812; Resistance Panasonic 05X6512
RESISTOR, THICK FILM, 3.3MOHM, 5%, 1812; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.3MOHM, 5%, 1812; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3M3, 5%, 0.75W, 1812; Resistance Panasonic - 44X3691 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M3, 5%, 0.75W, 1812; Resistance Panasonic
44X3691
Res, Thick Film, 3M3, 5%, 0.75W, 1812; Resistance Panasonic 44X3691
RES, THICK FILM, 3M3, 5%, 0.75W, 1812; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 3M3, 5%, 0.75W, 1812; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X6512 44X3691
Product Name Resistor, Thick Film, 3.3Mohm, 5%, 1812; Resistance Panasonic Res, Thick Film, 3M3, 5%, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric] 1812; 1812 [4532 Metric]
Resistance Range 3.30E6 ohms 3.30E6 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers