Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U12J301U

Description
Win Source Part Number: 1035019-ERJ-U12J301U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-U12 Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 300 Ohms Package / Case: 1812 (4532 Metric) Supplier Device Package: 1812 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): ERJ12YJ331U; ERJ12YJ271UERJU12J30 1U; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: 10-ERJ-U12J301UTR,ER JU12J301U Base Product Number: ERJ-U12
Request a Quote Datasheet
Description
Win Source Part Number: 1035019-ERJ-U12J301U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-U12 Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 300 Ohms Package / Case: 1812 (4532 Metric) Supplier Device Package: 1812 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): ERJ12YJ331U; ERJ12YJ271UERJU12J30 1U; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: 10-ERJ-U12J301UTR,ER JU12J301U Base Product Number: ERJ-U12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1035019-ERJ-U12J301U
Resistors - Chip Resistor - Surface Mount 1035019-ERJ-U12J301U
Win Source Part Number: 1035019-ERJ-U12J301U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-U12 Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 300 Ohms Package / Case: 1812 (4532 Metric) Supplier Device Package: 1812 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): ERJ12YJ331U; ERJ12YJ271UERJU12J30 1U; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: 10-ERJ-U12J301UTR,ER JU12J301U Base Product Number: ERJ-U12

Win Source Part Number: 1035019-ERJ-U12J301U
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-U12
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 300 Ohms
Package / Case: 1812 (4532 Metric)
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): ERJ12YJ331U; ERJ12YJ271UERJU12J301U;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: 10-ERJ-U12J301UTR,ERJU12J301U
Base Product Number: ERJ-U12

Buy Now Datasheet
300 OHM 4W Resistor - 52-ERJ-U12J301U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300 OHM 4W Resistor
52-ERJ-U12J301U
300 OHM 4W Resistor 52-ERJ-U12J301U
RES 300 OHM 5% 3/4W 1812 Product overview: ERJ-U12J301U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U12J301U can be used for catalog matching and distributor lookup.

RES 300 OHM 5% 3/4W 1812 Product overview: ERJ-U12J301U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U12J301U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 05X6502 - Newark, An Avnet Company
Chicago, IL, United States
1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic
05X6502
1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic 05X6502
1812 anti-sulfurated resistor RoHS Compliant: Yes

1812 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site
1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 45X2892 - Newark, An Avnet Company
Chicago, IL, United States
1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic
45X2892
1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic 45X2892
1812 anti-sulfurated resistor RoHS Compliant: Yes

1812 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1035019-ERJ-U12J301U 52-ERJ-U12J301U 05X6502
Product Name Resistors - Chip Resistor - Surface Mount 300 OHM 4W Resistor 1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film
Resistance Range 300 ohms 300 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7684FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details