Panasonic 2.4 OHM 4W Resistor ERJ-U12J2R4U

Description
RES 2.4 OHM 5% 3/4W 1812 Product overview: ERJ-U12J2R4U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.4 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U12J2R4U can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES 2.4 OHM 5% 3/4W 1812 Product overview: ERJ-U12J2R4U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.4 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U12J2R4U can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1035018-ERJ-U12J2R4U is a surface mount chip resistor from the ERJ-U12 series. It features a resistance value of 2.4 Ohms and a power rating of 0.75 Watts. This resistor is designed with an anti-sulfur coating, making it suitable for automotive applications and compliant with AEC-Q200 standards. It operates within a temperature range of -55°C to 155°C and has a temperature coefficient of -100 to +600 ppm/°C. The component is packaged in tape and reel format, with a standard package quantity of 5,000 units. The dimensions of the resistor are 4.50mm x 3.20mm (1812 case size), and it has a tolerance of ±5%. This resistor is RoHS compliant and suitable for both reflow and flow soldering processes.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1035018-ERJ-U12J2R4U is a surface mount chip resistor from the ERJ-U12 series. It features a resistance value of 2.4 Ohms and a power rating of 0.75 Watts. This resistor is designed with an anti-sulfur coating, making it suitable for automotive applications and compliant with AEC-Q200 standards. It operates within a temperature range of -55°C to 155°C and has a temperature coefficient of -100 to +600 ppm/°C. The component is packaged in tape and reel format, with a standard package quantity of 5,000 units. The dimensions of the resistor are 4.50mm x 3.20mm (1812 case size), and it has a tolerance of ±5%. This resistor is RoHS compliant and suitable for both reflow and flow soldering processes.

Suppliers

Company
Product
Description
Supplier Links
2.4 OHM 4W Resistor - 52-ERJ-U12J2R4U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4 OHM 4W Resistor
52-ERJ-U12J2R4U
2.4 OHM 4W Resistor 52-ERJ-U12J2R4U
RES 2.4 OHM 5% 3/4W 1812 Product overview: ERJ-U12J2R4U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.4 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U12J2R4U can be used for catalog matching and distributor lookup.

RES 2.4 OHM 5% 3/4W 1812 Product overview: ERJ-U12J2R4U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.4 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U12J2R4U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1035018-ERJ-U12J2R4U
Resistors - Chip Resistor - Surface Mount 1035018-ERJ-U12J2R4U
Win Source Part Number: 1035018-ERJ-U12J2R4U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-U12 Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: -100/ +600ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 2.4 Ohms Package / Case: 1812 (4532 Metric) Supplier Device Package: 1812 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): ERJ12YJ2R2U; ERJ-12RQJ2R2UERJU12J 2R4U; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJU12J2R4U,10-ERJ-U 12J2R4UTR Base Product Number: ERJ-U12

Win Source Part Number: 1035018-ERJ-U12J2R4U
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-U12
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: -100/ +600ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.4 Ohms
Package / Case: 1812 (4532 Metric)
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): ERJ12YJ2R2U; ERJ-12RQJ2R2UERJU12J2R4U;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJU12J2R4U,10-ERJ-U12J2R4UTR
Base Product Number: ERJ-U12

Buy Now Datasheet
1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 45X2867 - Newark, An Avnet Company
Chicago, IL, United States
1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic
45X2867
1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic 45X2867
1812 anti-sulfurated resistor RoHS Compliant: Yes

1812 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site
1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 05X6471 - Newark, An Avnet Company
Chicago, IL, United States
1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic
05X6471
1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic 05X6471
1812 anti-sulfurated resistor RoHS Compliant: Yes

1812 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-U12J2R4U 1035018-ERJ-U12J2R4U 45X2867
Product Name 2.4 OHM 4W Resistor Resistors - Chip Resistor - Surface Mount 1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 1812 (4532 Metric) 1812
Resistance Range 2.4 ohms 2.4 ohms
Temperature Coefficient -0.1667 ±ppm/°C -100 to 600 ±ppm/°C
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data