Panasonic Res, Thick Film, 2M2, 5%, 0.75W, 1812; Resistance Panasonic ERJ-U12J225U

Description
RES, THICK FILM, 2M2, 5%, 0.75W, 1812; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Description
RES, THICK FILM, 2M2, 5%, 0.75W, 1812; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2M2, 5%, 0.75W, 1812; Resistance Panasonic - 44X3685 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M2, 5%, 0.75W, 1812; Resistance Panasonic
44X3685
Res, Thick Film, 2M2, 5%, 0.75W, 1812; Resistance Panasonic 44X3685
RES, THICK FILM, 2M2, 5%, 0.75W, 1812; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 2M2, 5%, 0.75W, 1812; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 2.2Mohm, 5%, 1812; Resistance Panasonic - 05X6484 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.2Mohm, 5%, 1812; Resistance Panasonic
05X6484
Resistor, Thick Film, 2.2Mohm, 5%, 1812; Resistance Panasonic 05X6484
RESISTOR, THICK FILM, 2.2MOHM, 5%, 1812; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.2MOHM, 5%, 1812; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3685 05X6484
Product Name Res, Thick Film, 2M2, 5%, 0.75W, 1812; Resistance Panasonic Resistor, Thick Film, 2.2Mohm, 5%, 1812; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric] 1812; 1812 [4532 Metric]
Resistance Range 2.20E6 ohms 2.20E6 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details