Panasonic Resistor, Thick Film, 220Kohm, 5%, 1812; Resistance Panasonic ERJ-U12J224U

Description
RESISTOR, THICK FILM, 220KOHM, 5%, 1812; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 220KOHM, 5%, 1812; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 220Kohm, 5%, 1812; Resistance Panasonic - 05X6483 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 220Kohm, 5%, 1812; Resistance Panasonic
05X6483
Resistor, Thick Film, 220Kohm, 5%, 1812; Resistance Panasonic 05X6483
RESISTOR, THICK FILM, 220KOHM, 5%, 1812; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 220KOHM, 5%, 1812; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 220K, 5%, 0.75W, 1812; Resistance Panasonic - 44X3684 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220K, 5%, 0.75W, 1812; Resistance Panasonic
44X3684
Res, Thick Film, 220K, 5%, 0.75W, 1812; Resistance Panasonic 44X3684
RES, THICK FILM, 220K, 5%, 0.75W, 1812; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 220K, 5%, 0.75W, 1812; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X6483
Product Name Resistor, Thick Film, 220Kohm, 5%, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 220000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details