Panasonic Res, Thick Film, 1M5, 5%, 0.75W, 1812; Resistance Panasonic ERJ-U12J155U

Description
RES, THICK FILM, 1M5, 5%, 0.75W, 1812; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Description
RES, THICK FILM, 1M5, 5%, 0.75W, 1812; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1M5, 5%, 0.75W, 1812; Resistance Panasonic - 44X3679 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M5, 5%, 0.75W, 1812; Resistance Panasonic
44X3679
Res, Thick Film, 1M5, 5%, 0.75W, 1812; Resistance Panasonic 44X3679
RES, THICK FILM, 1M5, 5%, 0.75W, 1812; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 1M5, 5%, 0.75W, 1812; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 1.5Mohm, 5%, 1812; Resistance Panasonic - 05X6456 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.5Mohm, 5%, 1812; Resistance Panasonic
05X6456
Resistor, Thick Film, 1.5Mohm, 5%, 1812; Resistance Panasonic 05X6456
RESISTOR, THICK FILM, 1.5MOHM, 5%, 1812; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.5MOHM, 5%, 1812; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3679 05X6456
Product Name Res, Thick Film, 1M5, 5%, 0.75W, 1812; Resistance Panasonic Resistor, Thick Film, 1.5Mohm, 5%, 1812; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric] 1812; 1812 [4532 Metric]
Resistance Range 1.50E6 ohms 1.50E6 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details