Panasonic Resistor, Thick Film, 150Kohm, 5%, 1812; Resistance Panasonic ERJ-U12J154U

Description
RESISTOR, THICK FILM, 150KOHM, 5%, 1812; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 150KOHM, 5%, 1812; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 150Kohm, 5%, 1812; Resistance Panasonic - 05X6455 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 150Kohm, 5%, 1812; Resistance Panasonic
05X6455
Resistor, Thick Film, 150Kohm, 5%, 1812; Resistance Panasonic 05X6455
RESISTOR, THICK FILM, 150KOHM, 5%, 1812; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 150KOHM, 5%, 1812; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 150K, 5%, 0.75W, 1812; Resistance Panasonic - 44X3678 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 5%, 0.75W, 1812; Resistance Panasonic
44X3678
Res, Thick Film, 150K, 5%, 0.75W, 1812; Resistance Panasonic 44X3678
RES, THICK FILM, 150K, 5%, 0.75W, 1812; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 150K, 5%, 0.75W, 1812; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X6455
Product Name Resistor, Thick Film, 150Kohm, 5%, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 150000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details