Panasonic Resistor, Thick Film, 15Kohm, 5%, 1812; Resistance Panasonic ERJ-U12J153U

Description
RESISTOR, THICK FILM, 15KOHM, 5%, 1812; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 15KOHM, 5%, 1812; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 15Kohm, 5%, 1812; Resistance Panasonic - 05X6454 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 15Kohm, 5%, 1812; Resistance Panasonic
05X6454
Resistor, Thick Film, 15Kohm, 5%, 1812; Resistance Panasonic 05X6454
RESISTOR, THICK FILM, 15KOHM, 5%, 1812; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RESISTOR, THICK FILM, 15KOHM, 5%, 1812; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 15K, 5%, 0.75W, 1812; Resistance Panasonic - 44X3677 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K, 5%, 0.75W, 1812; Resistance Panasonic
44X3677
Res, Thick Film, 15K, 5%, 0.75W, 1812; Resistance Panasonic 44X3677
RES, THICK FILM, 15K, 5%, 0.75W, 1812; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 15K, 5%, 0.75W, 1812; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X6454 44X3677
Product Name Resistor, Thick Film, 15Kohm, 5%, 1812; Resistance Panasonic Res, Thick Film, 15K, 5%, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric] 1812; 1812 [4532 Metric]
Resistance Range 15000 ohms 15000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details