Panasonic Resistor, Thick Film, 150 Ohm, 5%, 1812; Resistance Panasonic ERJ-U12J151U

Description
RESISTOR, THICK FILM, 150 OHM, 5%, 1812; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 150 OHM, 5%, 1812; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 150 Ohm, 5%, 1812; Resistance Panasonic - 05X6452 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 150 Ohm, 5%, 1812; Resistance Panasonic
05X6452
Resistor, Thick Film, 150 Ohm, 5%, 1812; Resistance Panasonic 05X6452
RESISTOR, THICK FILM, 150 OHM, 5%, 1812; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 150 OHM, 5%, 1812; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 150R, 5%, 0.75W, 1812; Resistance Panasonic - 44X3675 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 5%, 0.75W, 1812; Resistance Panasonic
44X3675
Res, Thick Film, 150R, 5%, 0.75W, 1812; Resistance Panasonic 44X3675
RES, THICK FILM, 150R, 5%, 0.75W, 1812; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 150R, 5%, 0.75W, 1812; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X6452 44X3675
Product Name Resistor, Thick Film, 150 Ohm, 5%, 1812; Resistance Panasonic Res, Thick Film, 150R, 5%, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric] 1812; 1812 [4532 Metric]
Resistance Range 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details