The ERJ-U12F9763U is a surface mount chip resistor from Lingto Electronic Limited, designed with an Ag-Pd-based inner electrode for enhanced reliability. It features a resistance value of 976 kΩ with a tolerance of ±1%. The resistor has a power rating of 0.25 W and is suitable for applications requiring high reliability, as it complies with AEC-Q200 standards and is RoHS compliant. The operating temperature range is from -55°C to +155°C, making it versatile for various environments. It is compatible with both reflow and flow soldering processes, ensuring ease of integration into electronic assemblies. The product is packaged in a punched carrier taping format, facilitating automated assembly.
RES 976K OHM 1% 3/4W 1812 SMD
1812 anti-sulfurated resistor RoHS Compliant: Yes
1812 anti-sulfurated resistor RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-U12F9763U | 05X6418 |
| Product Name | Chip Resistor - Surface Mount | 1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1812 |
| Tolerance | 1 +/- % | |
| Power Rating | 4 watts |