The ERJ-U12F8870U is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability and performance in electronic applications. It features a resistance value of 887 ohms with a tolerance of ±1%. The resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It has a power rating of 0.25 W and operates within a temperature range of -55°C to +155°C. The construction includes a thick film resistive element and a protective coating, ensuring durability and resistance to sulfurization. This component is RoHS compliant and can be used in both reflow and flow soldering processes. The packaging options include various carrier taping methods, facilitating easy integration into automated assembly lines.
RES 887 OHM 1% 3/4W 1812 SMD
1812 anti-sulfurated resistor RoHS Compliant: Yes
1812 anti-sulfurated resistor RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-U12F8870U | 05X6390 |
| Product Name | Chip Resistor - Surface Mount | 1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1812 |
| Resistance Range | 887 ohms | |
| Tolerance | 1 +/- % |