Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 820 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 820 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes
RES 820K OHM 1% 3/4W 1812 SMD
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 45X2784 | ERJ-U12F8203U |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 820 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Standards and Certifications | RoHS |