Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U12F8202U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic - 05X6373 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic
05X6373
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic 05X6373
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X2783 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic
45X2783
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic 45X2783
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U12F8202U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F8202U
Chip Resistor - Surface Mount ERJ-U12F8202U
RES 82K OHM 1% 3/4W 1812 SMD

RES 82K OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 05X6373 ERJ-U12F8202U
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4702FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details