The ERJ-U12F6800U is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 680 ohms with a tolerance of ±1%. It is designed for high reliability, utilizing a metal glaze thick film resistive element and a robust construction that includes three layers of electrodes. This resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It is RoHS compliant and can be used in both reflow and flow soldering processes. The power rating for this component is 0.25 W, and it operates effectively within a temperature range of -55°C to +155°C. The product is packaged in a punched carrier taping format, facilitating easy integration into automated assembly processes.
RESISTOR, THICK FILM, 680 OHM, 1%, 1812; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES 680 OHM 1% 3/4W 1812 SMD
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 05X6326 | ERJ-U12F6800U |
| Product Name | Resistor, Thick Film, 680 Ohm, 1%, 1812; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1812; 1812 [4532 Metric] | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 680 ohms | 680 ohms |