Panasonic Chip Resistor - Surface Mount ERJ-U12F6202U

Description
RES 62K OHM 1% 3/4W 1812 SMD
Datasheet
Description
RES 62K OHM 1% 3/4W 1812 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12F6202U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F6202U
Chip Resistor - Surface Mount ERJ-U12F6202U
RES 62K OHM 1% 3/4W 1812 SMD

RES 62K OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X2722 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic
45X2722
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic 45X2722
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic - 05X6307 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic
05X6307
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic 05X6307
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U12F6202U 45X2722
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details