Panasonic Chip Resistor - Surface Mount ERJ-U12F5100U

Description
RES 510 OHM 1% 3/4W 1812 SMD
Datasheet
Description
RES 510 OHM 1% 3/4W 1812 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12F5100U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F5100U
Chip Resistor - Surface Mount ERJ-U12F5100U
RES 510 OHM 1% 3/4W 1812 SMD

RES 510 OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic - 05X6251 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic
05X6251
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic 05X6251
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 510 ohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 510 ohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X2666 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic
45X2666
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic 45X2666
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 510 ohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 510 ohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U12F5100U 05X6251
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 510 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers