Panasonic Chip Resistor - Surface Mount ERJ-U12F47R0U

Description
RES 47 OHM 1% 3/4W 1812 SMD
Datasheet
Description
RES 47 OHM 1% 3/4W 1812 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12F47R0U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F47R0U
Chip Resistor - Surface Mount ERJ-U12F47R0U
RES 47 OHM 1% 3/4W 1812 SMD

RES 47 OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet
Resistor, Thick Film, 47Ohm, 1%, 1812; Resistance Panasonic - 05X6229 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 47Ohm, 1%, 1812; Resistance Panasonic
05X6229
Resistor, Thick Film, 47Ohm, 1%, 1812; Resistance Panasonic 05X6229
RESISTOR, THICK FILM, 47OHM, 1%, 1812; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 47OHM, 1%, 1812; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U12F47R0U 05X6229
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 47Ohm, 1%, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; 1812 [4532 Metric]
Resistance Range 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567827P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers