Panasonic Chip Resistor - Surface Mount ERJ-U12F4702U

Description
RES 47K OHM 1% 3/4W 1812 SMD
Datasheet
Description
RES 47K OHM 1% 3/4W 1812 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12F4702U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F4702U
Chip Resistor - Surface Mount ERJ-U12F4702U
RES 47K OHM 1% 3/4W 1812 SMD

RES 47K OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet
Resistor, Thick Film, 47Kohm, 1%, 1812; Resistance Panasonic - 05X6233 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 47Kohm, 1%, 1812; Resistance Panasonic
05X6233
Resistor, Thick Film, 47Kohm, 1%, 1812; Resistance Panasonic 05X6233
RESISTOR, THICK FILM, 47KOHM, 1%, 1812; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RESISTOR, THICK FILM, 47KOHM, 1%, 1812; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U12F4702U 05X6233
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 47Kohm, 1%, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; 1812 [4532 Metric]
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 3-2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details