Panasonic Chip Resistor - Surface Mount ERJ-U12F4701U

Description
RES 4.7K OHM 1% 3/4W 1812 SMD
Datasheet
Description
RES 4.7K OHM 1% 3/4W 1812 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12F4701U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F4701U
Chip Resistor - Surface Mount ERJ-U12F4701U
RES 4.7K OHM 1% 3/4W 1812 SMD

RES 4.7K OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet
Resistor, Thick Film, 4.7Kohm, 1%, 1812; Resistance Panasonic - 05X6232 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.7Kohm, 1%, 1812; Resistance Panasonic
05X6232
Resistor, Thick Film, 4.7Kohm, 1%, 1812; Resistance Panasonic 05X6232
RESISTOR, THICK FILM, 4.7KOHM, 1%, 1812; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.7KOHM, 1%, 1812; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U12F4701U 05X6232
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 4.7Kohm, 1%, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; 1812 [4532 Metric]
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details