Panasonic Chip Resistor - Surface Mount ERJ-U12F4303U

Description
RES 430K OHM 1% 3/4W 1812 SMD
Datasheet
Description
RES 430K OHM 1% 3/4W 1812 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12F4303U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F4303U
Chip Resistor - Surface Mount ERJ-U12F4303U
RES 430K OHM 1% 3/4W 1812 SMD

RES 430K OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 430 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X2629 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 430 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic
45X2629
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 430 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic 45X2629
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 430 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 430 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 430 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic - 05X6209 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 430 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic
05X6209
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 430 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic 05X6209
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 430 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 430 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U12F4303U 45X2629
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 430 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details