Panasonic Chip Resistor - Surface Mount ERJ-U12F3903U

Description
RES 390K OHM 1% 3/4W 1812 SMD
Datasheet
Description
RES 390K OHM 1% 3/4W 1812 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12F3903U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F3903U
Chip Resistor - Surface Mount ERJ-U12F3903U
RES 390K OHM 1% 3/4W 1812 SMD

RES 390K OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 390 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic - 05X6184 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 390 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic
05X6184
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 390 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic 05X6184
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 390 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 390 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 390 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X2604 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 390 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic
45X2604
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 390 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic 45X2604
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 390 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 390 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U12F3903U 05X6184
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 390 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1623506-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms
View Details
3 suppliers