Panasonic Chip Resistor - Surface Mount ERJ-U12F3652U

Description
RES 36.5K OHM 1% 3/4W 1812 SMD
Datasheet
Description
RES 36.5K OHM 1% 3/4W 1812 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12F3652U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F3652U
Chip Resistor - Surface Mount ERJ-U12F3652U
RES 36.5K OHM 1% 3/4W 1812 SMD

RES 36.5K OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet
1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 05X6167 - Newark, An Avnet Company
Chicago, IL, United States
1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic
05X6167
1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic 05X6167
1812 anti-sulfurated resistor RoHS Compliant: Yes

1812 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site
1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 45X2587 - Newark, An Avnet Company
Chicago, IL, United States
1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic
45X2587
1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic 45X2587
1812 anti-sulfurated resistor RoHS Compliant: Yes

1812 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U12F3652U 05X6167
Product Name Chip Resistor - Surface Mount 1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812
Tolerance 1 +/- %
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3833FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details