Panasonic Chip Resistor - Surface Mount ERJ-U12F3301U

Description
RES 3.3K OHM 1% 3/4W 1812 SMD
Datasheet
Description
RES 3.3K OHM 1% 3/4W 1812 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12F3301U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F3301U
Chip Resistor - Surface Mount ERJ-U12F3301U
RES 3.3K OHM 1% 3/4W 1812 SMD

RES 3.3K OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet
Resistor, Thick Film, 3.3Kohm, 1%, 1812; Resistance Panasonic - 05X6137 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.3Kohm, 1%, 1812; Resistance Panasonic
05X6137
Resistor, Thick Film, 3.3Kohm, 1%, 1812; Resistance Panasonic 05X6137
RESISTOR, THICK FILM, 3.3KOHM, 1%, 1812; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.3KOHM, 1%, 1812; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U12F3301U 05X6137
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 3.3Kohm, 1%, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; 1812 [4532 Metric]
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details