Panasonic Chip Resistor - Surface Mount ERJ-U12F3300U

Description
RES 330 OHM 1% 3/4W 1812 SMD
Datasheet
Description
RES 330 OHM 1% 3/4W 1812 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12F3300U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F3300U
Chip Resistor - Surface Mount ERJ-U12F3300U
RES 330 OHM 1% 3/4W 1812 SMD

RES 330 OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet
Resistor, Thick Film, 330 Ohm, 1%, 1812; Resistance Panasonic - 05X6136 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 330 Ohm, 1%, 1812; Resistance Panasonic
05X6136
Resistor, Thick Film, 330 Ohm, 1%, 1812; Resistance Panasonic 05X6136
RESISTOR, THICK FILM, 330 OHM, 1%, 1812; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 330 OHM, 1%, 1812; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U12F3300U 05X6136
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 330 Ohm, 1%, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; 1812 [4532 Metric]
Resistance Range 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567483 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details