Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U12F2701U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.7 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.7 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic - 05X6087 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic
05X6087
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic 05X6087
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.7 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.7 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U12F2701U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F2701U
Chip Resistor - Surface Mount ERJ-U12F2701U
RES 2.7K OHM 1% 3/4W 1812 SMD

RES 2.7K OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 05X6087 ERJ-U12F2701U
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details